ATEN logo

ATEN CE680 KVM switch Rack mounting Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82550
Info modified on:
20 Jun 2024, 08:26:17
End of life date:
01 Aug 2021
Short summary description ATEN CE680 KVM switch Rack mounting Black:

ATEN CE680, Rack mounting, 10,2 W, 1U, Black

Long summary description ATEN CE680 KVM switch Rack mounting Black:

ATEN CE680. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Product color: Black, Rack capacity: 1U, Cable length: 600 m. Input voltage: 5 V, Power consumption (typical): 10,2 W. Width: 162,9 mm, Depth: 215 mm, Height: 41,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.