location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-9M ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-9M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN23327
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PGI-9M ink cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
More>>>
Short summary description Canon PGI-9M ink cartridge Original Magenta:
This short summary of the Canon PGI-9M ink cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-9M, Magenta, Pigment-based ink, 14 ml

Long summary description Canon PGI-9M ink cartridge Original Magenta:
This is an auto-generated long summary of Canon PGI-9M ink cartridge Original Magenta based on the first three specs of the first five spec groups.

Canon PGI-9M. Colour ink type: Pigment-based ink, Color ink volume: 14 ml, Printing colors: Magenta

Features
Colour ink type
Pigment-based ink
Compatibility *
PIXMA Pro9500 Mark II PIXMA Pro9500 PIXMA iX7000
Color ink cartridges quantity
1
Color ink volume
14 ml
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
Canon
Weight & dimensions
Package type
Box