Vodafone Samsung Galaxy S3 Mini, 10,2 cm (4"), 800 x 480 pixels, 1 GHz, 5 MP, Blue
Vodafone Samsung Galaxy S3 Mini. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: Blue. Weight: 111,5 g