KYOCERA logo

KYOCERA ECOSYS M3560idn/KL3 Laser A4 1800 x 600 DPI 60 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137748
Info modified on:
11 Jul 2024, 22:43:39
Short summary description KYOCERA ECOSYS M3560idn/KL3 Laser A4 1800 x 600 DPI 60 ppm:

KYOCERA ECOSYS M3560idn/KL3, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3560idn/KL3 Laser A4 1800 x 600 DPI 60 ppm:

KYOCERA ECOSYS M3560idn/KL3. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.