location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 508154-001-RFB power supply unit 320 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
508154-001-RFB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508154-001-RFB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045935039
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:40:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 508154-001-RFB power supply unit 320 W Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 W 100 - 240 V 50 - 60 Hz
  • - PC 80 PLUS
  • - Metallic
More>>>
Short summary description HP 508154-001-RFB power supply unit 320 W Metallic:
This short summary of the HP 508154-001-RFB power supply unit 320 W Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HP 508154-001-RFB, 320 W, 100 - 240 V, 50 - 60 Hz, 5.5 A, Active, Non-Modular

Long summary description HP 508154-001-RFB power supply unit 320 W Metallic:
This is an auto-generated long summary of HP 508154-001-RFB power supply unit 320 W Metallic based on the first three specs of the first five spec groups.

HP 508154-001-RFB. Total power: 320 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS, Compatible products: Compaq 6000 MT, Compaq 6005 Pro MT, Compaq 8100 Elite CMT. Product color: Metallic

Power
Total power *
320 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
5.5 A
Power Factor Correction (PFC) type
Active
Ports & interfaces
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS
Purpose *
PC
Compatible products
Compaq 6000 MT, Compaq 6005 Pro MT, Compaq 8100 Elite CMT
Design
Product color
Metallic
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)