location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP5700/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP5700/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581497194
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: ASF, AVI, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID
  • - Audio formats supported: AAC, MKA, MP3, OGG, PCM, WAV, WMA
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD
  • - Video upscaling
  • - 3D
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black:
This short summary of the Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series BDP5700/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD, 7.1 channels

Long summary description Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of Philips 5000 series BDP5700/12 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Philips 5000 series BDP5700/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 100 dB. Video formats supported: ASF, AVI, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, Audio formats supported: AAC, MKA, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz, Power consumption (typical): 20 W

Video
HD type
Full HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
Deep color support
Yes
x.v.Color support
Yes
Smart TV
Yes
Video D/A Converter (DAC)
12-bit/148MHz
Audio
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD
Audio output channels
7.1 channels
Signal-to-Noise Ratio (SNR)
100 dB
Dynamic range (1kHz)
90 dB
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
ASF, AVI, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID
Audio formats supported
AAC, MKA, MP3, OGG, PCM, WAV, WMA
Image formats supported
GIF, JPG, PNG
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD
Playback disc types *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product color
Black
3D Ready
Yes
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish
DVD region code *
2
Blu-ray region code
B
Technical details
Firmware upgradeable
Yes
Progressive scan
Yes
Quantity
1
HDMI
Yes
BD-Live
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Miracast
Yes
Power
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Power consumption (typical)
20 W
Power consumption (standby)
0,3 W
Weight & dimensions
Width
360 mm
Depth
219 mm
Height
42 mm
Weight
1,06 kg
Packaging data
Package width
41,5 mm
Package depth
8,7 mm
Package height
300 mm
Package weight
1,23 kg
Package dimensions (WxDxH)
415 x 300 x 87 mm
Security
Parental control
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
AC
Batteries included
Yes
Brand Image Article code product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12