location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6162/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6162/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103653681 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless
  • - Carpet, Hard floor
  • - Nickel-Metal Hydride (NiMH) 25 min
  • - Dirt separating method: Cyclonic
  • - 80 dB
  • - 2,9 kg
  • - Metallic
More>>>
Short summary description Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless:
This short summary of the Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Duo FC6162/01, Cyclonic, Carpet, Hard floor, 80 dB, Bagless, Metallic, 25 min

Long summary description Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless:
This is an auto-generated long summary of Philips PowerPro Duo FC6162/01 handheld vacuum Metallic Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Duo FC6162/01. Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor, Noise level: 80 dB. Dust container type: Bagless, Product color: Metallic. Runtime: 25 min, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 2,9 kg. Dust capacity: 0,6 L

Performance
Cleaning surfaces
Carpet, Hard floor
Noise level
80 dB
Dirt separating method *
Cyclonic
Design
Product color *
Metallic
Dust container type *
Bagless
Power
Runtime *
25 min
Battery technology
Nickel-Metal Hydride (NiMH)
Weight & dimensions
Weight *
2,9 kg
Other features
Dust capacity
0,6 L
Country Distributor
Deutschland 1 distributor(s)