HPE logo

HPE ProLiant DL580 server 0 GB Rack (4U) Intel® Xeon® E7 V2 Family E7-4809V2 1,9 GHz 64 GB DDR3-SDRAM 1200 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63880
Info modified on:
04 Jan 2024, 11:44:29
Short summary description HPE ProLiant DL580 server 0 GB Rack (4U) Intel® Xeon® E7 V2 Family E7-4809V2 1,9 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL580, 1,9 GHz, E7-4809V2, 64 GB, DDR3-SDRAM, 0 GB, Rack (4U)

Long summary description HPE ProLiant DL580 server 0 GB Rack (4U) Intel® Xeon® E7 V2 Family E7-4809V2 1,9 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL580. Processor family: Intel® Xeon® E7 V2 Family, Processor frequency: 1,9 GHz, Processor model: E7-4809V2. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1200 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.