location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fintie Check ‘Fintie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guardian
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EME0008
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fintie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 16:47:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 14,5 cm (5.7") Samsung
  • - Polycarbonate, Silicone
  • - Black, Blue
  • - Scratch resistant, Shock resistant
More>>>
Short summary description Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue:
This short summary of the Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Fintie Guardian, Cover, Samsung, Samsung GALAXY Note 3, 14,5 cm (5.7"), Black, Blue

Long summary description Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue:
This is an auto-generated long summary of Fintie Guardian mobile phone case 14,5 cm (5.7") Cover Black, Blue based on the first three specs of the first five spec groups.

Fintie Guardian. Case type: Cover, Brand compatibility: Samsung, Compatibility: Samsung GALAXY Note 3, Maximum screen size: 14,5 cm (5.7"), Product color: Black, Blue