location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G100S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-005699
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB + PS/2
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
More>>>
Short summary description Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black:
This short summary of the Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G100S, Full-size (100%), Wired, USB + PS/2, QWERTY, Black, Mouse included

Long summary description Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black:
This is an auto-generated long summary of Logitech G100S keyboard Mouse included Gaming USB + PS/2 QWERTY English Black based on the first three specs of the first five spec groups.

Logitech G100S. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Recommended usage: Gaming. Product color: Black. Mouse included

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
20 million characters
Purpose
PC/Server
Design
Backlight *
No
Design
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Movement resolution
2500 DPI
Packaging content
User guide
Yes
Brand Image Article code product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)