Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Optical 800 DPI Black
- - USB Type-A + PS/2
- - Buttons quantity: 2
- - 1,5 m
More>>>
Short summary description Samsung Pleomax SPM-7000 Crystal Optical mouse USB Type-A + PS/2 800 DPI:
This short summary of the Samsung Pleomax SPM-7000 Crystal Optical mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Pleomax SPM-7000 Crystal Optical Mouse, Optical, USB Type-A + PS/2, 800 DPI, Black
Long summary description Samsung Pleomax SPM-7000 Crystal Optical mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Samsung Pleomax SPM-7000 Crystal Optical mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.
Samsung Pleomax SPM-7000 Crystal Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2. Product color: Black