location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935-15-503-201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
935-15-503-201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016734
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 22:02:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Neck-band, Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 4.0 100 m
  • - Circumaural 150 - 7000 Hz 32 Ω 91 dB
  • - Microphone type: Boom -30 dB
More>>>
Short summary description Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 935-15-503-201, Wireless, Office/Call center, 150 - 7000 Hz, 29 g, Headset, Black

Long summary description Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 935-15-503-201. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 100 m. Cable length: 1,5 m. Weight: 29 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
1,5 m
LED indicators
Yes
Music playback
No
Number of simultaneously connected devices (max)
2
HD voice
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
100 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
91 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
12 h
Battery charge indicator
Yes
Battery recharge time
3 h
Battery
Standby time
168 h
Charging time
3 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
29 g
Packaging data
Package width
140 mm
Package depth
68 mm
Package height
184 mm
Package weight
470 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Ear pad material
Leatherette
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
600 mm
Master (outer) case length
316 mm
Master (outer) case height
399 mm
Master (outer) case weight
15,9 kg
Quantity per master (outer) case
32 pc(s)
Technical details
Removable head-band
Yes
Other features
Voice guidance
Yes
Call management
Yes
Battery level indicator
Yes
Near Field Communication (NFC)
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Article code product Stock Price from
Jabra PRO 900 Headset Office/Call center Bluetooth Black Jabra PRO 900 Headset Office/Call center Bluetooth Black
(show image)
14401-13 PRO 900 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black
(show image)
14401-12 14401-12 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)