location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box ServSwitch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ServSwitch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACUREM
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Black Box ServSwitch:
This short summary of the Black Box ServSwitch data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box ServSwitch, 178 mm, 99 mm, 36 mm

Long summary description Black Box ServSwitch:
This is an auto-generated long summary of Black Box ServSwitch based on the first three specs of the first five spec groups.

Black Box ServSwitch. Width: 178 mm, Depth: 99 mm, Height: 36 mm

Brand Image Article code product Stock Price from
Black Box

Black Box ACUR001A console extender
(show image)
ACUR001A ACUR001A 0.00
(excl. VAT)
0 (incl. VAT)
Black Box

Black Box ServSwitch
(show image)
ACU1012RA ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)
Black Box

Black Box ServSwitch
(show image)
ACU1006RA ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)
Black Box

Black Box ACU1006DRA console extender
(show image)
ACU1006DRA ACU1006DRA 0.00
(excl. VAT)
0 (incl. VAT)