location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0,133 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prosecure UTM10 VPN Firewall
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM10-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:15
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0,133 Gbit/s:
This short summary of the NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0,133 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Prosecure UTM10 VPN Firewall, 0,133 Gbit/s, FCC Class A, CE, WEEE, RoHS, 3DES, IPsec, SSL, HTTP/HTTPS, SNMP v2c, Wired

Long summary description NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0,133 Gbit/s:
This is an auto-generated long summary of NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0,133 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR Prosecure UTM10 VPN Firewall. Firewall throughput: 0,133 Gbit/s. Certification: FCC Class A, CE, WEEE, RoHS. Security algorithms: 3DES, VPN support: IPsec, SSL. Management protocols: HTTP/HTTPS, SNMP v2c. Connectivity technology: Wired

Data transmission
Firewall throughput *
0,133 Gbit/s
Performance
Remote access users
5
Certification
FCC Class A, CE, WEEE, RoHS
Network
VPN tunnels quantity
10
Security
Security algorithms
3DES
VPN support
IPsec, SSL
Protocols
Management protocols
HTTP/HTTPS, SNMP v2c
Ports & interfaces
Connectivity technology
Wired
System requirements
Compatible operating systems
Windows 2000 / XP / Vista, Mac OS X 10.4+
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
330 x 209 x 43 mm
Weight
2,1 kg
Other features
I/O ports
1x WAN Gigabit RJ45 4x LAN Gigabit RJ45 1x DMZ 1x RS232 1x USB
Power requirements
100-240V, AC/50-60Hz
Authentication method
SHA-1, MD5
Networking features
WAN, LAN
Firewall throughput
133 Mbit/s
Brand Image Article code product Stock Price from
NETGEAR UTM10EW3 hardware firewall 0,09 Gbit/s NETGEAR UTM10EW3 hardware firewall 0,09 Gbit/s
(show image)
UTM10EW3-100EUS UTM10EW3 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Prosecure UTM10 hardware firewall 0,133 Gbit/s NETGEAR Prosecure UTM10 hardware firewall 0,133 Gbit/s
(show image)
UTM10EW-100EUS Prosecure UTM10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)