location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP2850
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8745B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999990491
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 600 DPI A4 / Letter (216 x 297 mm)
  • - Inkjet
  • - Printing colors: Cyan, Magenta, Pigment black, Yellow
  • - USB port
More>>>
Short summary description Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm):
This short summary of the Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP2850, Inkjet, 4800 x 600 DPI, A4 / Letter (216 x 297 mm), White

Long summary description Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm):
This is an auto-generated long summary of Canon PIXMA iP2850 photo printer Inkjet 4800 x 600 DPI A4 / Letter (216 x 297 mm) based on the first three specs of the first five spec groups.

Canon PIXMA iP2850. Print technology: Inkjet, Maximum resolution: 4800 x 600 DPI. Maximum print size: A4 / Letter (216 x 297 mm). Product color: White

Printing
Borderless printing *
No
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) color
4 ipm
Features
Market positioning *
Home & office
Product color *
White
Number of print cartridges
2
Printing colors
Cyan, Magenta, Pigment black, Yellow
Built-in display
No
Input & output capacity
Maximum input capacity
60 sheets
Paper handling
Maximum print size *
A4 / Letter (216 x 297 mm)
Paper tray media types
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Borderless printing media sizes
Legal, Letter
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
SmartCard slot
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Power
Power source *
AC
Power consumption (printing) *
8 W
Power consumption (standby)
0,8 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum system requirements
Windows: Internet Explorer 8 Mac: Safari 5 Display: 1024 x 768 XGA
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
426 mm
Depth
235 mm
Height
134 mm
Weight
2,3 kg
Packaging data
Drivers included
Yes
Bundled software
My Image Garden Quick Menu Easy-WebPrint EX
Other features
Mac compatibility
Yes
LED indicators
Yes
Maximum input capacity (photo paper)
10 sheets
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)