location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Encore
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT8-A-102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW09E-00400EEN
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Gold
  • - 20,3 cm (8") 1280 x 800 pixels
  • - Intel Atom® Z3740 1,33 GHz
  • - 32 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 14,5 h
  • - Windows 8.1 32-bit
More>>>
Short summary description Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This short summary of the Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Encore WT8-A-102, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1, Gold

Long summary description Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This is an auto-generated long summary of Toshiba Encore WT8-A-102 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold based on the first three specs of the first five spec groups.

Toshiba Encore WT8-A-102. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 445 g. Operating system installed: Windows 8.1. Product color: Gold

Source Review comments Score
wccftech.com
Updated:
2014-08-06 11:55:15
The Toshiba Encore 8 is one of the latest tablet PC featuring Intel's Bay-Trail-T Atom processor. The tablet is aimed towards mainstream users and costs around the $299 range which is a steep price when compared against the competition.As an Intel Tablet...
Bottom line Powered by Intel's latest Silvermont architecture based on the 22nm process, the Toshiba Encore 8 Windows 8.1 tablet is powerful indeed but its backed by a steep pricing of $299 US which is a lot more than its competitors that are currently offering more...
66%
engadget.com
Updated:
2014-08-06 11:55:15
Toshiba is no stranger to Windows tablets, but what we've seen to date has typically been targeted at businesses or has otherwise been... limited. In that sense, the Encore is something special. It's not just the company's first 8-inch Windows tablet -- i...
Good Comfortable to hold, Bright display, Includes a micro-HDMI port -- a rarity on 8-inch Windows tablets...
Bad No clear edge over the competition, Finicky hardware buttons, Terrible rear camera...
Bottom line The Encore is a jack-of-all-trades, and master of none; while there are few things it does badly, it's not so good in any one area that you'd choose it over other small Windows tablets...
73%
pcworld.com_techhive.com
Updated:
2014-08-06 11:55:15
There's a disappointing degree of uniformity in the Windows tablet market. Nearly all the devices use the same processor, feature the same-resolution display, and deliver the same amount of memory and storage. So I'm happy to see Toshiba's differentiating...
Good 8-megapixel rear camera, Micro-HDMI out, 64GB of storage...
Bad Chunky styling, Heavier that competing 8-inch Windows tablets...
Bottom line Toshiba's Encore 8 packs some nice extras compared to rival 8-inch Windows tablets, but it's thicker and heavier than the competition...
70%
tabletpcreview.com
Updated:
2014-08-06 11:55:15
Now that netbooks seem to have disappeared before we even had a chance to forget about them, the small tablet space has been quite competitive between operating systems and OEMs. Toshiba throws in its latest 8-inch Windows offering into the mix with the E...
Good Decent battery life, HDMI port and microSD, 8MP camera performs well, Goodsounding speakers, loud and clear...
Bad Text not as crisp as its competitors, and hard to read in some apps, Bulky compared to other tablets in its class, Some performance issues, like in Microsoft Outlook...
Bottom line I came in with really low expectations on the Toshiba Encore 8, but after using it, it's actually quite the contender for the small tablet space thanks to it's decent overall performance and battery life. If you are looking for something that can run the...
60%
techspot.com
Updated:
2014-08-06 11:55:15
Eight inch tablets are hot items right now as consumers are discovering the perfect balance they often present between portability and usability. Apple's iPad mini is an especially popular choice among people looking for a well-polished device with a fant...
Good Good performance from Intel's Bay Trail SoC. Surprisingly great camera for a tablet. Windows 8.1 has a strong feature set...
Bad Chubby, uninspiring design. Disappointing display resolution. The Windows desktop is tricky to use on a small screen.
Bottom line Toshiba's first foray into the world of 8-inch Windows 8.1 tablets isn't the fantastic product the company was hoping for. The drab, chubby design is particularly uninspired, failing to make an impression up against slimmer and more portable competition...
65%
techreviewsource.com
Updated:
2014-08-06 11:55:15
Laptops have always been portable and Windows-based hybrids and tablets have begun to offer more mobility than laptops past, but even the lightest 13- or 14-inch system is a bit too big to really use when you're walking down the street or hopping into a c...
Good Solid performance from fourthgeneration Atom processor. Has 32GB of internal storage. Clear, responsive touch display. Decent battery life.
Bad Limited port selection...
Bottom line The Toshiba Encore, the company's first 8-inch Windows tablet, looks pretty good with solid performance, decent battery life, and an affordable price...
80%
pcmag.com
Updated:
2014-08-06 11:55:15
Laptops have always been portable and Windows-based hybrids and tablets have begun to offer more mobility than laptops past, but even the lightest 13- or 14-inch system is a bit too big to really use when you're walking down the street or hopping into a c...
Good Solid performance from fourth-generation Atom processor. Has 32GB of internal storage. Clear, responsive touch display. Decent battery life.
Bad Limited port selection...
Bottom line The Toshiba Encore, the company's first 8-inch Windows tablet, looks pretty good with solid performance, decent battery life, and an affordable price...
80%
computershopper.com
Updated:
2014-08-06 11:55:15
Call it a category of tablets in flux. Here in early 2014, compact Windows tablets—models with 8-inch screens—continue to chip away at a niche for themselves in the already-nichey field of Windows 8 tablets. And while the market hashes out the bigger...
Good Lots of ports onboard for an 8-inch tablet, Long battery life, Built-in GPS, Includes license for Microsoft Office Home & Student...
Bad Thicker and heavier than competing 8-inch tablets, Display color looks flat, Screen not as bright as some on competing tabs...
Bottom line If battery life matters most to you, the Encore is a decent choice among 8-inch Windows tablets, but its weight and physical design make it feel like an older model...
60%
notebookcheck.net
Updated:
2014-08-06 11:55:16
Since the release of Windows 8.1 and Intel's Bay Trail Atom generation, tablets based on the Windows operating system are growing in popularity. The 8-inch Lenovo Miix 2 8 tablet did not quite win us over in our tests, but it impressed us here and there w...
Good Battery life, Memory card slot, Full version of Microsoft Office Home & Students included, System performance, Price, Display, HDMI...
Bad Limited storage space (32 GB version), Slow card reader, Back camera's resolution is lower than specified by Toshiba, No separate power connection, Short USB charging cable...
Bottom line Toshiba Encore WT8-A-102Toshiba Encore WT8-A-102Toshiba's Encore WT8-A-102 Windows 8 tablet is an all-around success. Its manufacturing quality is good, it offers a respectable range of connectivity options, and the included Microsoft Office Home & Studen...
87%
Theinquirer.net
Updated:
2014-08-06 11:55:16
JAPANESE INDUSTRIAL GIANT Toshiba's Encore tablet is a compact, relatively low-cost device that runs Microsoft's full-blown Windows 8.1 operating system despite its 8in screen format. It also comes with Microsoft Office 2013 included in the price, making...
Good Compact, runs full Windows 8.1, Microsoft Office 2013 is included, all-day battery life...
Bad Occasionally unresponsive, few I/O ports, small screen makes Windows Desktop hard to use...
60%
recombu.com
Updated:
2014-08-06 11:55:16
Toshiba's Encore is the latest tablet to rock full Windows 8, and with an 8-megapixel camera, quad-core Intel processor and full Office Home and Student 2013 included for just £249, the 8-inch Encore certainly seems to offer good value for money. But is t...
Good Full Windows 8, All-day battery life, Good connectivity...
Bad Plasticky design, Screen should be brighter, Rival tablets better for business...
Bottom line Toshiba's Encore tablet might not be a looker, with a cheap-feeling plastic build, but it's an affordable way to enjoy full Windows on a tablet. You can download and install any PC software, and enjoy it over ridiculously long journeys thanks to the excel...
60%
mobilephonereviewss.com
Updated:
2014-08-06 11:55:16
The Encore isn't a sleek and sexy budget tablet. It's chunkier and does less to hide its all-plastic heritage than the competition. It's also a few ounces heaver. Toshiba and stylish aren't two words we often get to put in the same sentence. That said, it...
0%
umpcportal.com
Updated:
2014-08-06 11:55:16
This is UMPCPortal, the site that's been covering handheld Windows PCs since 2006 and as you might imagine we've been quite excited about the return of the small-form-factor Windows PC. The Acer W3 piqued our interest earlier in the year but the sector ha...
Bottom line Overall the Toshiba Encore WT8, and this could apply to all Windows 8.1 8-inch tablets, doesn't quite feel like a polished consumer tablet. It's a little too big and there are avenues of usage that can lead to problems unless the user has experience with...
0%
umpcportal.com
Updated:
2014-08-06 11:55:16
As the year draws to a close I'm frantically trying to finish the full review of the Toshiba WT8. It's taking longer than expected for a number of reasons, not least is the fact that there's just so much to this tablet. So many usage scenarios, so much dy...
0%
Laptopmag.com
Updated:
2014-08-06 11:55:16
Lenovo, Dell and Acer have all released 8-inch Windows 8 tablets that make the touch-ready OS more portable than ever, and now it's Toshiba's turn to get in on the fun. The Toshiba Encore ($329 MSRP; as low as $299 online) packs an Intel Bay Trail process...
Good Speedy performance, Useful Toshiba apps, Long battery life, MicroHDMI port...
Bad Heavier than competitors, Screen not as bright as other tablets...
Bottom line The Toshiba Encore delivers speedy performance, handy apps and more ports than other compact Windows 8.1 tablets, but it's bulkier...
70%
umpcportal.com
Updated:
2014-08-06 11:55:16
I've tested a number of Baytrail devices and, as always with a new platform, there's potentially a difference between the over-excited experience at the launch event and real-life usage; Sometimes it's disappointing. In this case, I'm extremely excited be...
0%
windowscentral.com
Updated:
2014-08-06 11:55:16
When it comes to 8-inch tablets with Windows 8.1, consumers have quite a few choices this holiday season. The good news here is that so far, almost all of them have been really good in terms of performance due to the similarity in specs. Still, from Dell...
Bottom line Despite the HDMI not working out for me and the rear camera occasionally not launching, both driver issues that presumably could be fixed, the Encore is an interesting device. In theory, I shouldn't like it—it's much thicker than the Dell and even heavie...
0%
booredatwork.com
Updated:
2014-10-19 04:38:34
The Toshiba Encore is a fantastic tablet in every respect, being affordable, portable and powered by the resourceful Intel Baytrail processor, which provides solid performance and battery life. Multitask with ease, browse the web at high speed and soak up...
0%
zdnet.com
Updated:
2015-06-26 21:18:22
Toshiba's 8-inch Encore tablet runs full-blown Windows, so it can run desktop applications other than the version of Office that's bundled with Windows RT on ARM-based tablets such as Microsoft's Surface 2 .With 32GB (£249) and 64GB (£299) options availab...
0%
Country Distributor
United Kingdom 1 distributor(s)