location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WX520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8265B013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574609065
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black, Silver
  • - LCOS 5200 ANSI lumens
  • - Lamp
  • - WXGA+ (1440x900) 16:10 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 355 W
More>>>
Short summary description Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver:
This short summary of the Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED WX520, 5200 ANSI lumens, LCOS, WXGA+ (1440x900), 2000:1, 16:10, 1016 - 7620 mm (40 - 300")

Long summary description Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver:
This is an auto-generated long summary of Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver based on the first three specs of the first five spec groups.

Canon XEED WX520. Projector brightness: 5200 ANSI lumens, Projection technology: LCOS, Projector native resolution: WXGA+ (1440x900). Light source type: Lamp, Lamp type: NSHA, Lamp power: 250 W. Focal length range: 21.7 - 39 mm, Digital zoom: 12x, Throw ratio: 1.43 - 2.57:1. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Ethernet LAN data rates: 10,100,1000 Mbit/s

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1,2 - 16,6 m
Projector brightness *
5200 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WXGA+ (1440x900)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Uniformity
90%
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
1,78 cm (0.7")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSHA
Lamp power
250 W
Lens system
Focal length range
21.7 - 39 mm
Digital zoom
12x
Throw ratio
1.43 - 2.57:1
Vertical lens shift range
0 - 62%
Magnification
1,8x
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
Yes
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
Black, Silver
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
355 W
Power consumption (standby) *
0,6 W
Power consumption (PowerSave)
285 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
337 mm
Depth
370 mm
Height
134 mm
Weight *
5,9 kg
Packaging content
Handheld remote control *
No