location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung INK-M40P ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK-M40P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INK-M40P show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:49:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung INK-M40P ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Black ink page yield: 750 pages
  • - Brand compatibility: Samsung
More>>>
Short summary description Samsung INK-M40P ink cartridge Original Black:
This short summary of the Samsung INK-M40P ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung INK-M40P, Black, Pigment-based ink, 750 pages

Long summary description Samsung INK-M40P ink cartridge Original Black:
This is an auto-generated long summary of Samsung INK-M40P ink cartridge Original Black based on the first three specs of the first five spec groups.

Samsung INK-M40P. Black ink type: Pigment-based ink, Printing colors: Black, Black ink page yield: 750 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
SF-330 / 331P / 335T, SF-340 / 341P / 345TP, SF-360 / 361P / 365TP
Black ink page yield *
750 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
70 g
Weight & dimensions
Package width
116 mm
Package depth
47 mm
Package height
18 mm
Package weight
110 g
Logistics data
Master (outer) case width
370 mm
Master (outer) case length
260 mm
Master (outer) case height
165 mm
Quantity per master (outer) case
20 pc(s)
Master (outer) case weight
2,2 kg