KYOCERA logo

KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108135
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
13 Apr 2017
Short summary description KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4:

KYOCERA ECOSYS P2035dn, Laser, 1800 x 600 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4:

KYOCERA ECOSYS P2035dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.