location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2231a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WR737AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 54,6 cm (21.5")
  • - 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 37 W
More>>>
Short summary description HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:
This short summary of the HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP S2231a, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:
This is an auto-generated long summary of HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

HP S2231a. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
15000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,245 x 0,245 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
47,7 cm
Viewable size, vertical
26,8 cm
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Certification
CB, CE, TUV, Microsoft Windows XP, Windows Vista, Windows 7
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width (with stand)
517 mm
Depth (with stand)
200 mm
Height (with stand)
396 mm
Width (without stand)
517 mm
Depth (without stand)
325 mm
Height (without stand)
70 mm
Weight (without stand)
4,13 kg
Packaging data
Package weight
5,5 kg
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
120 x 383 x 572 mm
Power requirements
90 - 265 VAC, 45/63 Hz