location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m IEEE-1394 Cable 6-p 4-p Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m IEEE-1394 Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81602
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2021 13:40:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 2m IEEE-1394 Cable 6-p 4-p Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FireWire 400 (IEEE 1394/IEEE 1394a)
  • - Male/Male
  • - Connector 1: 6-p
  • - Connector 2: 4-p
  • - 400 Mbit/s
  • - 2 m
  • - Grey
More>>>
Short summary description C2G 2m IEEE-1394 Cable 6-p 4-p Grey:
This short summary of the C2G 2m IEEE-1394 Cable 6-p 4-p Grey data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m IEEE-1394 Cable, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Grey, Male/Male, 400 Mbit/s

Long summary description C2G 2m IEEE-1394 Cable 6-p 4-p Grey:
This is an auto-generated long summary of C2G 2m IEEE-1394 Cable 6-p 4-p Grey based on the first three specs of the first five spec groups.

C2G 2m IEEE-1394 Cable. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 2 m, Weight: 119 g

Features
Cable type *
FireWire 400 (IEEE 1394/IEEE 1394a)
Connector gender
Male/Male
Connector 1 *
6-p
Connector 2 *
4-p
Features
Data transfer rate
400 Mbit/s
Product color *
Grey
Weight & dimensions
Cable length *
2 m
Weight
119 g