location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad OneLink Pro Dock (UK)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X10E52950 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
More>>>
Short summary description Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black:
This short summary of the Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad OneLink Pro Dock (UK), Wired, 10,100,1000 Mbit/s, Black, ThinkPad Edge E431, ThinkPad Edge E440, ThinkPad Edge E531, ThinkPad Edge E540, ThinkPad S1 Yoga,..., 90 W, 48 mm

Long summary description Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black:
This is an auto-generated long summary of Lenovo ThinkPad OneLink Pro Dock (UK) Wired Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad OneLink Pro Dock (UK). Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Compatibility: ThinkPad Edge E431, ThinkPad Edge E440, ThinkPad Edge E531, ThinkPad Edge E540, ThinkPad S1 Yoga,.... Power consumption (typical): 90 W. Width: 48 mm, Depth: 92 mm, Height: 134 mm

Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Product color *
Black
Compatibility
ThinkPad Edge E431, ThinkPad Edge E440, ThinkPad Edge E531, ThinkPad Edge E540, ThinkPad S1 Yoga, ThinkPad S431, ThinkPad S440, ThinkPad S531, ThinkPad S540, ThinkPad S540 Touch
Power
Power consumption (typical)
90 W
Weight & dimensions
Width
48 mm
Depth
92 mm
Height
134 mm
Weight
480 g
Packaging content
AC adapter included
Yes
Country Distributor
United Kingdom 1 distributor(s)