location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIXIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9173B004
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 3,28 MP CMOS 25,4 / 4,85 mm (1 / 4.85") Black
  • - Optical zoom: 32x Digital zoom: 1140x
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion) 1840 mAh 17,2 h
More>>>
Short summary description Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black:
This short summary of the Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VIXIA HF R52, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 7,62 cm (3"), LCD

Long summary description Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon VIXIA HF R52 Handheld camcorder 3,28 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon VIXIA HF R52. Total megapixels: 3,28 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4,85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0,1 m. Scene modes: Beach, Fireworks, Night, Snow, Sports, Spotlight, Sunset

Image sensor
Total megapixels *
3,28 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 4,85 mm (1 / 4.85")
Effective megapixels (image)
2,07 MP
Effective megapixels (movie)
2,07 MP
Lens system
Focal length range
2.8 - 89.6 mm
Focal length (35mm film equivalent)
32,5 - 1853 mm
Optical zoom *
32x
Digital zoom *
1140x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1,8
Maximum aperture number
4,5
Minimum focal length (35mm film equiv)
32,5 mm
Maximum focal length (35mm film equiv)
1853 mm
Storage
Camcorder media type *
Memory card
Flash memory
32 GB
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0,1 m
Exposure
Scene modes
Beach, Fireworks, Night, Snow, Sports, Spotlight, Sunset
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
23000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
5 lx
Back Light Compensation (BLC)
Yes
3D *
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MPEG4
Pre-record
Yes
Dual shot (video & photo)
Yes
Still image
Maximum image resolution *
1920 x 1080 pixels
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Ports & interfaces
Composite video out
1
Headphone outputs *
1
HDMI *
Yes
Mini HDMI ports quantity
1
Mini-USB 2.0 ports quantity
1
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
17,2 h
Battery capacity *
1840 mAh
Number of batteries supported
1
Battery type
BP-718
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
0 - 60%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
53 mm
Depth
116 mm
Height
57 mm
Weight *
285 g
Packaging content
Cables included
HDMI, USB
Batteries included
Yes