location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-SG1008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1008 V9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020019 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
  • - 1U Rack mounting
  • - AC Power supply included
More>>>
Short summary description TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG1008, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

TP-Link TL-SG1008. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Jumbo frames
16000
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
LED indicators
Yes
Certification
FCC, CE, RoHS
Power
Power source *
AC
Power supply included *
Yes
AC input voltage
100 - 240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
4,3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Heat dissipation
14,67 BTU/h
Weight & dimensions
Width
294 mm
Depth
180 mm
Height
44 mm
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Package width
400 mm
Package depth
250 mm
Package height
80 mm
Package weight
1,7 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
294 x 180 x 44 mm
Connectivity technology
Wired
Bandwidth
16 Gbit/s
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Input frequency
50 - 60 Hz
Dimensions (W x D x H) (imperial)
248,9 x 157,5 x 43,2 mm (9.8 x 6.2 x 1.7")
Brand Image Article code product Stock Price from
TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Grey TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
TL-SG1024D V6 TL-SG1024D 0.00
(excl. VAT)
0 (incl. VAT)