TP-Link logo

TP-Link TL-SM311LS network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245752
Info modified on:
09 Mar 2024, 14:04:25
Short summary description TP-Link TL-SM311LS network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:

TP-Link TL-SM311LS, Fiber optic, 1250 Mbit/s, SFP, LC (UPC), 9/125 µm, 10000 m

Long summary description TP-Link TL-SM311LS network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:

TP-Link TL-SM311LS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Certification: FCC, CE. Input voltage: 3.3 V. Width: 55,4 mm, Depth: 12,9 mm, Height: 12,9 mm. Package width: 122,5 mm, Package depth: 81,5 mm, Package height: 38,5 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.