location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT32MSATPEX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT32MSATPEX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854771 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: SATA
  • - Output interface: mSATA
  • - 6 Gbit/s
More>>>
Short summary description StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA:
This short summary of the StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT32MSATPEX, SATA, mSATA, 6 Gbit/s, 0 - 50 °C, -10 - 85 °C, 5 - 95%

Long summary description StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA:
This is an auto-generated long summary of StarTech.com SAT32MSATPEX interface cards/adapter Internal mSATA based on the first three specs of the first five spec groups.

StarTech.com SAT32MSATPEX. Host interface: SATA, Output interface: mSATA. Data transfer rate (max): 6 Gbit/s. Width: 62 mm, Depth: 120 mm, Height: 5 mm. Package width: 131 mm, Package depth: 164 mm, Package height: 33 mm

Ports & interfaces
Host interface *
SATA
Output interface *
mSATA
Design
Internal *
Yes
Features
Data transfer rate (max)
6 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
62 mm
Depth
120 mm
Height
5 mm
Weight
40 g
Packaging data
Package width
131 mm
Package depth
164 mm
Package height
33 mm
Package weight
103 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
StarTech.com SAT32MSATM interface cards/adapter Internal mSATA StarTech.com SAT32MSATM interface cards/adapter Internal mSATA
(show image)
SAT32MSATM SAT32MSATM 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA StarTech.com MSAT2SAT3 interface cards/adapter Internal SATA
(show image)
MSAT2SAT3 MSAT2SAT3 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT2MSAT25 interface cards/adapter StarTech.com SAT2MSAT25 interface cards/adapter
(show image)
SAT2MSAT25 SAT2MSAT25 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2IDE interface cards/adapter StarTech.com OPT2IDE interface cards/adapter
(show image)
OPT2IDE OPT2IDE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2SLSATINT interface cards/adapter SATA StarTech.com USB2SLSATINT interface cards/adapter SATA
(show image)
USB2SLSATINT USB2SLSATINT 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE502CFE interface cards/adapter StarTech.com IDE502CFE interface cards/adapter
(show image)
IDE502CFE IDE502CFE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CF2USAT18E interface cards/adapter StarTech.com CF2USAT18E interface cards/adapter
(show image)
CF2USAT18E CF2USAT18E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE2CF interface cards/adapter Internal CF StarTech.com IDE2CF interface cards/adapter Internal CF
(show image)
IDE2CF IDE2CF 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2CF2SATAR interface cards/adapter StarTech.com 2CF2SATAR interface cards/adapter
(show image)
2CF2SATAR 2CF2SATAR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA OPT2SATA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)