location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P562-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P562-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181275 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,05 m
  • - DVI-D Male
  • - DVI-D Female
  • - Dual Link DVI
  • - Black
More>>>
Short summary description Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black:
This short summary of the Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P562-010, 3,05 m, DVI-D, DVI-D, Male, Female, Black

Long summary description Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black:
This is an auto-generated long summary of Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P562-010. Cable length: 3,05 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 270 g, Package width: 160 mm, Package depth: 193 mm. Depth: 193 mm, Height: 6,4 mm, Width: 160 mm. Master (outer) case width: 208,3 mm, Master (outer) case length: 264,2 mm, Master (outer) case height: 127 mm

Features
Cable length *
3,05 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
Black
Supported graphics resolutions
2560 x 1600 (WQXGA)
Dual Link DVI
Yes
Data transfer rate
9,9 Gbit/s
Maximum resolution
2560 x 1600 pixels
Connector contacts plating *
Gold
Ferrite bead
Yes
Country of origin
China
Weight & dimensions
Weight
270 g
Package width
160 mm
Weight & dimensions
Package depth
193 mm
Package height
6,4 mm
Package weight
270 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332181272
Compliance certificates
RoHS
Other features
Depth
193 mm
Height
6,4 mm
Width
160 mm
Logistics data
Master (outer) case width
208,3 mm
Master (outer) case length
264,2 mm
Master (outer) case height
127 mm
Master (outer) case weight
3,04 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black
(show image)
P561-020 P561-020 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-030 DVI cable 9,14 m DVI-D Black Tripp Lite P560-030 DVI cable 9,14 m DVI-D Black
(show image)
P560-030 P560-030 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006-SLI DVI cable 1,83 m DVI-I Black Tripp Lite P561-006-SLI DVI cable 1,83 m DVI-I Black
(show image)
P561-006-SLI P561-006-SLI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-006-DLI DVI cable 1,82 m DVI-I Black Tripp Lite P560-006-DLI DVI cable 1,82 m DVI-I Black
(show image)
P560-006-DLI P560-006-DLI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI cable 1,82 m DVI-D Black Tripp Lite P562-006-SL DVI cable 1,82 m DVI-D Black
(show image)
P562-006-SL P562-006-SL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-015 DVI cable 4,57 m DVI-D Black Tripp Lite P561-015 DVI cable 4,57 m DVI-D Black
(show image)
P561-015 P561-015 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-015 DVI cable 4,57 m DVI-D Black Tripp Lite P562-015 DVI cable 4,57 m DVI-D Black
(show image)
P562-015 P562-015 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-003 DVI cable 0,91 m DVI-D Black Tripp Lite P561-003 DVI cable 0,91 m DVI-D Black
(show image)
P561-003 P561-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black
(show image)
P560-001 P560-001 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black
(show image)
P560-100-HD P560-100-HD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)