location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ045B#BH8?SI
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:44:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 8,61 kg
More>>>
Short summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:
This short summary of the HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 7520, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black

Long summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 7520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, draft, A4)
34 cpm
Copy speed (color, draft, A4)
33 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Image formats supported
BMP, JPG, PNG, TIF
Input color depth
48 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
101 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
1250 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Page description languages
PCL 3, PML
Features
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MS Duo, SD
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
11 cm (4.33")
Color display
Yes
Power
Power consumption (average operating)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
455 mm
Height
220 mm
Weight
8,61 kg
Packaging data
Package weight
10,6 kg
Other features
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (SP2) +; Mac OS X v 10.6, OS X Lion, OS X Mountain Lion
Source Review comments Score
examiner.com
Updated:
2014-08-29 01:26:00
I got a hold of this earlier this month. It was the first HP I had gotten to review. I have reviewed many other manufacturers of all-in-one printers, as well as stand-alone printers, and high end photo only printers.Unboxing and setup were a breeze. Withi...
100%
printercomparison.com
Updated:
2014-08-29 01:26:01
£122.84 cartridge24.co.uk£99.99 PixmaniaIf you haven't heard of the HP Photosmart 7520 e-All-in-One printer, I wouldn't be surprised. I hadn't heard of the Photosmart 7520 until HP reached out and asked if I'd like to review it. For whatever reason, it wa...
Good Increased print speeds, Improved print quality, Family friendly features...
Bad Ink costs, HP Photo Creations, Multiscan missing...
70%
pcmag.com
Updated:
2014-08-29 01:26:01
Best understood as a home printer with a surprising number of office-centric features, the HP Photosmart 7520 e-All-in-One ($199.99 direct) can serve nicely as a home printer, home office printer, or both. It lacks an Ethernet port, but supports Wi-Fi for...
Good High-quality output. Prints. Scans. Faxes. Copies. Touch-screen controls. Wi-Fi. Prints through the cloud. Duplex printing.
Bad No Ethernet. Web-based features available only though a Wi-Fi connection...
Bottom line The HP Photosmart 7520 e-All-in-One is limited by a low paper capacity and lack of Ethernet, but it supports Wi-Fi and delivers high-quality output plus lots of features...
80%
pcworld.com_techhive.com
Updated:
2014-08-29 01:26:01
The best features of HP's $200 Photosmart 7520 e-All-in-One multifunction inkjet printer (MFP) may be its output quality and the 4.33-inch LCD control panel that makes this machine marvelously easy to use. It's also a well-rounded unit (print/copy/scan/fa...
Good Excellent text and photo output, Easy-to-use control panel...
Bad Scanner lid can't telescope to accept thicker material...
70%
computershopper.com
Updated:
2016-12-01 16:26:48
So-called "photo printers" that also double as all-in-one (AIO) copy/scan/fax machines are convenient hardware—but, too often, we run into a little problem with them: They cost more to use than similarly priced business AIO models. A good case in point? T...
Good Prints great-looking photos, Reasonably fast, Unusually attractive chassis, Easy to set up and use...
Bad A little pricey, Very high cost per page, No Ethernet support...
Bottom line This striking-looking, photo-optimized AIO churns out great-looking photographs, but at an exceedingly high cost per page. Overall, though, it's a strong-performing printer, best for light duty. Read More…...
70%