location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5500-24G-SFP EI Managed L3 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500-24G-SFP EI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD374A#B2C
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 5500-24G-SFP EI Managed L3 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Switching capacity: 144 Gbit/s
  • - 1U Rack mounting Stackable
Guarantee: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP 5500-24G-SFP EI Managed L3 1U Black :
The short editorial description of HP 5500-24G-SFP EI Managed L3 1U Black

HP 5500-24G-SFP EI Switch
More>>>
HP 5500-24G-SFP EI Managed L3 1U Black:
The official marketing text of HP 5500-24G-SFP EI Managed L3 1U Black as supplied by the manufacturer






Short summary description HP 5500-24G-SFP EI Managed L3 1U Black:
This short summary of the HP 5500-24G-SFP EI Managed L3 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5500-24G-SFP EI, Managed, L3, Rack mounting, 1U

Long summary description HP 5500-24G-SFP EI Managed L3 1U Black:
This is an auto-generated long summary of HP 5500-24G-SFP EI Managed L3 1U Black based on the first three specs of the first five spec groups.

HP 5500-24G-SFP EI. Switch type: Managed, Switch layer: L3. Switching capacity: 144 Gbit/s. Networking standards: IEEE 802.3. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
SFP module slots quantity
24
Network
Networking standards *
IEEE 802.3
Data transmission
Switching capacity *
144 Gbit/s
Throughput
107,2 Mpps
Latency (1 Gbps)
3,2 µs
Packet buffer memory
2 MB
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Design
Stackable *
Yes
Form factor
1U
Product color
Black
Performance
Memory type
SDRAM
Internal memory
256 MB
Flash memory
32 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
440 mm
Depth
360 mm
Height
43,6 mm
Weight
6,3 kg