location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC MP-2XS 2,4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-2XS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP2XS
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 15:35:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TEAC MP-2XS 2,4 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,4 W 2.0 channels
  • - 100 - 12500 Hz 8 Ω
  • - USB connectivity
More>>>
Short summary description TEAC MP-2XS 2,4 W:
This short summary of the TEAC MP-2XS 2,4 W data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC MP-2XS, 2.0 channels, 2,4 W, 100 - 12500 Hz, 8 Ω

Long summary description TEAC MP-2XS 2,4 W:
This is an auto-generated long summary of TEAC MP-2XS 2,4 W based on the first three specs of the first five spec groups.

TEAC MP-2XS. Audio output channels: 2.0 channels. RMS rated power: 2,4 W, Frequency range: 100 - 12500 Hz, Impedance: 8 Ω, Sensitivity: 33 dB

Brand Image Article code product Stock Price from
JBL

JBL CONTROL® SERIES Now Bk Black 150 W
(show image)
CONTROLNOWBK Now Bk 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL CONTROL® SERIES Control One Black 200 W
(show image)
CONTROL1X2B Control One 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL CONTROL® SERIES Control One Silver 200 W
(show image)
CONTROL1X2S Control One 0.00
(excl. VAT)
0 (incl. VAT)