HPE logo

HPE FlexFabric 5900AF 48G 4XG 2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37450
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HPE FlexFabric 5900AF 48G 4XG 2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 5900AF-48G-4XG-2QSFP+ Switch

Short summary description HPE FlexFabric 5900AF 48G 4XG 2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HPE FlexFabric 5900AF 48G 4XG 2QSFP+, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HPE FlexFabric 5900AF 48G 4XG 2QSFP+ Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HPE FlexFabric 5900AF 48G 4XG 2QSFP+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 4, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 128000 entries, Switching capacity: 336 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.