location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN6575SD signage display mount Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN6575SD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN6575SD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276963846 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:46:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WMN6575SD signage display mount Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Mounting type: Wall
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
More>>>
Short summary description Samsung WMN6575SD signage display mount Black:
This short summary of the Samsung WMN6575SD signage display mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN6575SD, 400 x 400 mm, 400 x 400 mm

Long summary description Samsung WMN6575SD signage display mount Black:
This is an auto-generated long summary of Samsung WMN6575SD signage display mount Black based on the first three specs of the first five spec groups.

Samsung WMN6575SD. Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product color: Black

Mounting
Mounting type *
Wall
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
400 x 400 mm
Design
Product color *
Black
Weight & dimensions
Weight
3,17 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)