location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-CRB5HM monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-CRB5HM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-CRB5HM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444761
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 02:03:32
The date of the most recent change of the data-sheet in Icecat's system
FPMA-CRB5HM_Drawing (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Neomounts FPMA-CRB5HM monitor mount accessory:
This short summary of the Neomounts FPMA-CRB5HM monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-CRB5HM, Black, Plastic, Ceiling, 5 mm, 5 cm, 1 pc(s)

Long summary description Neomounts FPMA-CRB5HM monitor mount accessory:
This is an auto-generated long summary of Neomounts FPMA-CRB5HM monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts FPMA-CRB5HM. Product color: Black, Housing material: Plastic, Mounting type: Ceiling. Height: 5 mm, Diameter: 5 cm. Quantity per master (outer) case: 1 pc(s)

Features
Product color
Black
Housing material
Plastic
Mounting type
Ceiling
Adjustable width
Yes
Weight & dimensions
Height
5 mm
Weight & dimensions
Diameter
5 cm
Technical details
Country of origin
Netherlands
Logistics data
Harmonized System (HS) code
83025000
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 7 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)