location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX301LA-C4006H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0191-M00610
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i7 i7-4500U 1,8 GHz
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 8 64-bit
More>>>
Short summary description ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue:
This short summary of the ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX301LA-C4006H, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue:
This is an auto-generated long summary of ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue based on the first three specs of the first five spec groups.

ASUS Zenbook UX301LA-C4006H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Blue

Design
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1,8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
2
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Mini DisplayPorts quantity
1
DVI port
No
Micro HDMI ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity
4560 mAh
Power
AC adapter power
40 W
AC adapter output voltage
19 V
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
325 mm
Depth
223 mm
Height
15,5 mm
Weight *
1,2 kg
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel segment tagging
Enterprise
Source Review comments Score
notebookcheck.net
Updated:
2014-02-06 01:10:58
Everything began two years ago with the UX21E and the UX31E , Asus ' first two ultrabooks which laid the foundation for a new high-end series - the Zenbooks . Much has changed since 2011: Sandy Bridge CPUs came and went, only to be followed by the more p...
Good Slim case, premium materials, Superb input devices, High CPU performance, Extremely fast SSD RAID system, Bright, high-resolution display, Great connectivity options, Decent battery life, 802.11ac Wi-Fi...
Bad Reflective display surface, Mediocre webcam, Limited expandability, Expensive...
Bottom line Asus Zenbook UX301LA-DE022H Our expectations were high - and we were not disappointed. Right now, the Zenbook UX301LA truly is one of the best ultrabooks on the market. But Asus doesn't just copy the competition in order to corroborate the reputation of...
88%
computershopper.com
Updated:
2014-03-08 01:02:19
& Design Asus' Zenbook series of ultrabooks has always had a reputation for sleek design, outstanding quality, and premium prices. The new Zenbook UX301LA maintains all of the above while ditching the MacBook Air-like silver-hued aluminum finish of pr...
Good Elegant aluminum design with Gorilla Glass lid, Excellent keyboard and touch pad, Crisp and vivid touch screen, Long battery life...
Bad Core i5 power at Core i7 price, Narrow viewing angles, Windows apps not optimized for 2,560x1,440 display...
Bottom line The Asus Zenbook UX301LA-DH51T offers a superb high-res touch screen, day-long battery life, and a first-class keyboard and touch pad, all wrapped up in a gorgeous aluminum and Gorilla Glass chassis. But it's a bit overpriced at $1,799...
70%
techworld.com
Updated:
2014-05-08 01:14:44
With the Zenbook line, Asus has intentionally copied many design aspects of Apple's MacBook Air, such as its familiar wedge shape, chiclet-style keys, surrounded by a smooth ceramic material, and roomy trackpad. That's no bad thing, as the MacBook Air is...
Bottom line After using the Asus UX301LA for a while, it leaves us with no major complaints, it works excellently as a portable computer and is unlikely to cause any problems.But it equally lacks a single wow-factor feature that make us love it. It gets the job done...
0%
phoronix.com
Updated:
2016-04-01 01:21:25
As I wrote about at the beginning of March, I bought the ASUS Zenbook UX301LA-DH71T Haswell-based ultrabook to replace an Apple Retina MacBook Pro as my main system. I've been using this latest Zenbook with Intel Iris Graphics and dual SSDs for several we...
Bottom line When I'm in my office and using a desktop setup, I have the ASUS Zenbook UX301LA connected to a ASUS PB278Q WQHD LED PLS Professional Graphics Monitor and it's working quite well. The UX301LA can be found at major Internet retailers for just over $1800 US...
0%
Brand Image Article code product Stock Price from
ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White
(show image)
UX301LA-C4004H UX301LA-C4004H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)