location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portable AiO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P1801-T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1801-T-B012M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT00I1002010Q
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 33 W
  • - NVIDIA Tegra Tegra 3
  • - Touchscreen 46,7 cm (18.4") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM 1600 MHz
  • - 32 GB Flash Card reader integrated
  • - 1 MP
  • - Bluetooth 3.0+HS
  • - Android
More>>>
Short summary description ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver:
This short summary of the ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Portable AiO P1801-T-B012M, 46,7 cm (18.4"), Full HD, NVIDIA Tegra, 2 GB, 32 GB, Android

Long summary description ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver:
This is an auto-generated long summary of ASUS Portable AiO P1801-T-B012M NVIDIA Tegra Tegra 3 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 32 GB Flash Android Black, Silver based on the first three specs of the first five spec groups.

ASUS Portable AiO P1801-T-B012M. Product type: All-in-One PC. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: NVIDIA Tegra. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Built-in camera. Operating system installed: Android. Product color: Black, Silver

Display
Display diagonal *
46,7 cm (18.4")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
NVIDIA
Processor family *
NVIDIA Tegra
Processor model *
Tegra 3
Processor cores
4
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
SonicMaster
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
No
Bluetooth *
Yes
Bluetooth version
3.0+HS
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Docking connector
Yes
Design
Product color *
Black, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Android
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Power
AC adapter power
33 W
Weight & dimensions
Width (with stand)
466 mm
Depth (with stand)
18 mm
Height (with stand)
294 mm
Weight (with stand)
2,4 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
Yes
Source Review comments Score
techtree.com
Updated:
2014-04-17 01:25:41
ASUS AiO P1801 MRP: Rs 95,000We have seen quite a few gadgets that transform between tablet and laptop form factors. However, have you seen a desktop PC that is also a tablet? Well, the ASUS Transformer AiO P1801 is one of such new breed of devices with a...
Good Excellent performance in Windows and Android, Stunning looks and versatility, Detachable Android tablet that can receive streaming Windows 8, Great screen.
Bad Large and heavy tablet is not very portable, Sometimes sluggish remote Windows 8 performance, No Bluray drive...
Bottom line The ASUS AiO P1801 is a unique and stylish computing gadget with excellent performance in Windows 8 as well as Android. It is unique because there is none other of its kind to pose a challenge. It works as an excellent desktop PC, thanks to its powerful...
80%
androidpolice.com
Updated:
2014-04-17 01:25:41
The ASUS Transformer AiO is undoubtedly one of the most interesting pieces of Android-powered tech that we've seen in the past year or so. As a member of the Transformer family it's made to convert from one device category to another, but unlike the "t...
Bottom line When ASUS first announced the Transformer AiO, I laughed and quietly made fun of it to myself – possibly making a joke about ASUS building every product that even remotely sounds like a good idea. After spending a couple of weeks with the AiO, however...
0%
HEXUS.net
Updated:
2014-04-17 01:25:41
Review: Asus Transformer AiO P1801by Parm Mann on 11 March 2013, 16:00 3.5 Tags: ASUSTeK (TPE:2357) Quick Link: HEXUS.net/qabtqb Add to My Vault: Asus may have humble beginnings - the company was started by four former Acer employees in 1989 - but tod...
Good Fast quadcore processor, Runs Windows and Android, Good build quality...
Bad Laggy remote Windows experience, Limited graphics performance, Not the most portable tablet...
70%
computershopper.com
Updated:
2014-04-17 01:25:41
Windows 8 has ushered in a new era of PC form factors designed to offer one device that does double duty as both a tablet and a laptop. We've seen devices with detachable screens (such as ), screens that spin around (like ), and even a laptop with two...
Good Detachable screen gives you a jumbo Android tablet to take to the couch or kitchen, Good performance in desktop mode, HDMI port lets you connect a second monitor when tablet is in use elsewhere...
Bad 18.4-inch tablet weighs over 5 pounds, has lackluster battery life, Managing two operating systems on one device can be confusing, Screen is huge for a tablet, but small for a desktop for the price...
Bottom line This convertible PC is a peppy all-in-one desktop with a screen that detaches to become a huge tablet. It's a fascinating concept and a reasonably well-executed one, if not without a few software kinks...
70%
pcmag.com
Updated:
2014-04-17 01:25:41
Design and Features The Transformer AIO is, at its heart, an all-in-one desktop PC, and looks and acts like one when the screen is docked. The system's PC components, including the Intel Core i5-3350P processor, 8GB of memory, 1TB hard drive, Nvidia GeFor...
Good Splashtop lets you use Windows 8 around the house. Can use Android apps. Speedy quad-core processor and discrete graphics. Four USB 3.0 ports. Quick switch between environments.
Bad Some lag on tablet when out of dock. Webcam not accessible to Windows when away from dock. Mouse and keyboard have limited range. No HDMI-in. Crashes in either OS can make the system seem unresponsive...
Bottom line The Asus Transformer AIO (P1801-B037K) is an all-in-one Windows 8 PC where the screen is also an 18-inch Android tablet. You can switch back and forth between Windows and Android, so you can complete your work (or play) in Windows on a tabletop device th...
70%
anandtech.com
Updated:
2014-04-17 01:25:41
ASUS showed us a near production-ready sample of its Transformer All-in-One PC. The machine features a multitouch 18.4" 1080p IPS display driven by two independent systems. In the base, a Core i5/i7 machine running Windows 8, and in the display itsel...
0%
examiner.com
Updated:
2014-07-24 01:17:37
This thing is HUGE! Not just impressive or imposing, but unwieldy. There's no debate over the largest Android tablet device out there, nothing else even comes close. Most Android devices are compared with phones or tablets, and this just …. isn't. The dis...
60%
musicphotolife.com
Updated:
2015-12-19 03:48:07
The International Consumer Electronics Show (CES) 2013 happens from 8-11 Jan 2013. It is the event for brands to showcase new and upcoming products. I have been receiving press releases and glancing the product information as they arrived, and the ASUS an...
0%