location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroServer Gen8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
724146-426 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® G G1610T 2,3 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - 1 TB DVD-RW
  • - Ultra Micro Tower 150 W
More>>>
Short summary description HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W:
This short summary of the HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant MicroServer Gen8, 2,3 GHz, G1610T, 4 GB, DDR3-SDRAM, 1 TB, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W:
This is an auto-generated long summary of HPE ProLiant MicroServer Gen8 server 1 TB Ultra Micro Tower Intel® Celeron® G G1610T 2,3 GHz 4 GB DDR3-SDRAM 150 W based on the first three specs of the first five spec groups.

HPE ProLiant MicroServer Gen8. Processor family: Intel® Celeron® G, Processor frequency: 2,3 GHz, Processor model: G1610T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 150 W. Chassis type: Ultra Micro Tower

Source Review comments Score
storagereview.com
Updated:
2015-09-10 20:47:09
The HP ProLiant MicroServer Gen8 is an extension of their popular MicroServer platform that's been available since 2010. The MicroServer idea is pretty simple, bring enterprise-style server features to SMBs that either don't want or don't need a larger mo...
Good Great compact design for front of office, HP management tools ensure ease of deployment and management, Miniature server doesn't neglect enterprise features...
Bad Storage flexibility somewhat limited...
Bottom line The HP MicroServer Gen8's small footprint and plethora of server tools make it an ideal fit for small/remote offices with modest compute needs and larger emphasis on ease of use and management.HP MicroServer Gen8 Product PageDiscuss This ReviewGA_googleFi...
0%
pcmag.com
Updated:
2015-09-10 20:47:09
HP's ProLiant MicroServer Gen8 ($499, as tested) offers considerably upgraded hardware compared with that of the company's MicroServer from 2010. The MicroSever%displayPrice% at %seller%is designed for smaller and SOHO businesses that may be ready to move...
Good Affordable. Stylish and customizable chassis. Supports RAID 0, 1, and 10. Runs quiet. Takes up very little desk real estate. Useful, easy-to-find management tools. Easier access to components than in previous-generation models.
Bad Slow to boot up. Less-than-impressive I/O write performance. Drive door has no lock...
Bottom line HP's ProLiant MicroServer Gen8 is an affordable starter server for businesses that need nothing more than centralized file services, printer management, and light virtualization...
80%
silentpcreview.com
Updated:
2015-09-10 20:47:09
HP's compact entry level small business server is back with a much anticipated update. The MicroServer Gen8 has a sleeker design than the original, much faster Ivy Bridge based processors, and more extensive server features. What of the noise?...
Bottom line The HP ProLiant MicroServer Gen8 is a big improvement over its predecessor in several ways. Switching to a slim optical drive and retooling the internal design has made the new enclosure even smaller. The rat's nest of wires inside the original system...
0%
neowin.net
Updated:
2015-09-10 20:47:09
In September, we told you about the latest version of the HP ProLiant MicroServer and asked what you would do with one. Then last month we gave you a sneak peak of the device (and optional 8-port managed switch) and provided many pictures of the new box...
Bottom line The HP ProLiant MicroServer Gen8 looks like it would make a great server in a small or medium business (SMB) market. It would also make a great machine for a lab setup in your home or as the central hub for your media. The server can be configured in m...
0%
neowin.net
Updated:
2015-09-10 20:47:09
As you may be aware, HP has partnered with Neowin to give away a ProLiant MicroServer Gen8 to one of our lucky readers. The package will also include the PS1810-8G managed switch, so we decided to write a review of that while we continue to evaluate the s...
90%
crn.com
Updated:
2015-09-10 20:47:09
Page 1 of 2 Hewlett-Packard is hoping the second time's the charm. The company on June 17 began shipping the HP ProLiant MicroServer Gen8, an all-new version of the file sharing appliance for small business it introduced two years ago. With input from...
0%