location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-j110ea Leap Motion SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E9L17EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182077092 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Apr 2014
Product end of life date
Bullet Points HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4702MQ 2,2 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1,5 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 750M 4 GB Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 120 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This short summary of the HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 17-j110ea Leap Motion SE, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This is an auto-generated long summary of HP ENVY 17-j110ea Leap Motion SE Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP ENVY 17-j110ea Leap Motion SE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Source Review comments Score
notebookcheck.net
Updated:
2014-02-07 01:40:44
It has only been a few months since we have taken a closer look at the HP Envy 17t-j003 (Nvidia GT 740M ). By now, the matte display has made way for a glossy touch panel, and a blackish Leap Motion sensor has been included into the right hand side of the...
Good TouchDisplay, Leap Motion, Good CPU performance, More than enough RAM, Battery life during light work, Speakers...
Bad Noisy fan, Battery life under load, Too hot, TFT with a blue tint...
Bottom line HP's multimedia powerhouse HP Envy 17 may have changed its face, but its character stays the same. The CPU downgrade from 47 to 37 watts is barely an issue in terms of performance. Quite the opposite, as the GT 750M replacing the GT 740M actually yields b...
81%
techworld.com
Updated:
2016-12-14 19:36:12
We saw the standalone version of the Leap Motion Controller earlier this year and were impressed by its promising gesture-recognition technology. Now here's a laptop that integrates Leap Motion.The motion sensor in the Leap Motion Controller works in a si...
Bottom line Full marks to HP for attempting to do something different with the new Envy 17. However, gesture-recognition is still in its infancy and there are few apps that currently use that technology in a way that grabs the imagination. The Envy 17 Leap Motion SE...
0%