location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M11655E102NLS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8400 2,26 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels Matt 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD±RW
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - Windows Vista Business
More>>>
Short summary description DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5500, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of DELL Latitude E5500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

DELL Latitude E5500. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,89 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2,26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8,5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
250 GB
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Camera
Front camera
No
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Ports & interfaces
Serial ports quantity
1
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Weight *
2,89 kg
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
355 x 260 x 37,5 mm
TV-in port
No
Internal modem
No
Source Review comments Score
notebookcheck.net
Updated:
2012-01-13 01:25:29
Latitude E6500 and E5500 – those are the names for Dells 15.4 inch workhorses. The first digit doesnt apply to various form factors, as you might presume. No, it stands for the case type. While the E6xxx models try to make bonus points with a robust...
Good Plain business design, Good stability despite plastic chassis, User friendly positioning of the connections, Docking port, Outdoor suitable display, Interesting start price, Very low noise and temperature emissions, Good battery life, already with a 6cell...
Bad Moderate ergnomics due to construction height, No UTMS option, Moderate illumination of the display, Brief warranty ex factory...
Bottom line For those who are hunting for a low-priced but reliable office notebook, might very well find it in the Dell Latitude E5500. However, the specifications of the notebook shouldn't be set too high considering that Dell had to obviously save in many areas be...
86%
notebookcheck.net
Updated:
2019-11-13 16:55:18
Matte touchscreen optional. Buyers of the Latitude 5500 have the choice among numerous equipment configurations that offer suitable elements for almost any demand in the business sector. In addition to various security features, there is optional LTE, as...
Good good system performance, wide choice of equipment configurations, numerous optional security features, fast WLAN, matte touchscreen, long battery life...
Bad insufficient fan control, mediocre speakers, microSD card reader only...
Bottom line The Latitude 5500 has heat problemsIn our tests, the Dell Latitude 5500 presents itself as a solid business notebook with many features and good connectivity. From a fingerprint reader up to a smartcard reader and NFC, many options that ensure a lot of...
83%
laptopmedia.com
Updated:
2019-11-13 16:55:18
As far as the configurations go, you can go for the all-budget Core i3-8145U or pay more to get more – the Core i5-8265U or vPro models – Core i5-8365U and Core i7-8665U, which quite honestly, are pretty close to each other in terms of performance.Additio...
Good Extremely long battery life, A lightweight carbon fiber body, PCIe x4 support, Optional LTE connectivity, Super snappy experience in daily work...
Bad Higher-end models lack a 2.5″ SATA drive slot...
Bottom line There is nothing unexpected from this laptop. Our tests proved right what we were thinking when we got the device in our hands at the beginning – it is pretty much the same laptop as the Latitude 5501. With that said, we don't mean to discredit the Latitu...
0%