location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS 3020 home cinema system 5.1 channels 50, 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS 3020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3020/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581459123
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTS 3020 home cinema system 5.1 channels 50, 200
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player
  • - 50, 200 5.1 channels
  • - Equalizer MP3 bit rates: 32 - 256 Kbit/s
  • - 180 - 18000 Hz
More>>>
Short summary description Philips HTS 3020 home cinema system 5.1 channels 50, 200:
This short summary of the Philips HTS 3020 home cinema system 5.1 channels 50, 200 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS 3020, DVD player, 5.1 channels, 50, 200, 32 - 256 Kbit/s, 150 - 20000 Hz, 8 Ω

Long summary description Philips HTS 3020 home cinema system 5.1 channels 50, 200:
This is an auto-generated long summary of Philips HTS 3020 home cinema system 5.1 channels 50, 200 based on the first three specs of the first five spec groups.

Philips HTS 3020. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 50, 200, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 8 Ω

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
RMS rated power *
50, 200
Equalizer
Yes
MP3 bit rates
32 - 256 Kbit/s
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
8 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer frequency range
40 - 150 Hz
Subwoofer impedance
8 Ω
Ports & interfaces
Composite video out
1
FM antenna
Yes
Power
Power consumption (typical)
40 W
Power consumption (standby)
1 W
Weight & dimensions
Center speaker dimensions (WxDxH)
100 x 75 x 100 mm
Center speaker weight
660 g
Subwoofer dimensions (WxDxH)
123 x 310 x 369 mm
Subwoofer weight
3,88 kg
Packaging data
Package width
564 mm
Package depth
380 mm
Package height
302 mm
Other features
Power requirements
50Hz, 220-240V
Surround speaker dimensions (WxHxD)
100 x 100 x 75 mm
Surround speaker weight
470 g
Set weight
2,64 kg
Set width
36 cm
Technical details
Slideshow
Yes
Frequency range
180 - 18000 Hz