location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cart yellow 220sh f Stylus Pro 9000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T408011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343815834 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - 1 pc(s)
More>>>
Short summary description Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original:
This short summary of the Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart yellow 220sh f Stylus Pro 9000, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Ink Cart yellow 220sh f Stylus Pro 9000 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Ink Cart yellow 220sh f Stylus Pro 9000. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Stylus Pro 9000
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Country of origin
Japan
Color
Yes
Weight & dimensions
Width
109 mm
Depth
28 mm
Height
271 mm
Package width
110 mm
Package depth
270 mm
Package height
30 mm
Package weight
420 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
92,4 cm
Quantity per pallet
720 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
453 mm
Master (outer) case height
308 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
18 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
92,4 cm
Quantity per pallet (UK)
960 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
320 pc(s)
Country Distributor
United Kingdom 1 distributor(s)