location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP762E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162109025
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 24 h
Long product name HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s) :
The short editorial description of HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s)

HP 3y 24x7 24h CTR c7000 Enclsure HW Sup
More>>>
Short summary description HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s):
This short summary of the HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS, 3 year(s), On-site, 24x7

Long summary description HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s):
This is an auto-generated long summary of HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS 3 year(s) based on the first three specs of the first five spec groups.

HPE 3y Care Pack, 24x7, 24h, BladeSystem c7000 HWS. Number of years: 3 year(s), Service time (hours x days): 24x7, Response time: 24 h, Type: On-site