location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT2010 Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT2010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JABRABT2010DRIVE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Jabra BT2010 Headset Wireless Bluetooth:
This short summary of the Jabra BT2010 Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT2010, Wireless, 11 g, Headset

Long summary description Jabra BT2010 Headset Wireless Bluetooth:
This is an auto-generated long summary of Jabra BT2010 Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Jabra BT2010. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Cable length: 10 m. Weight: 11 g

Performance
Product type *
Headset
Headset type
Monaural
Cable length
10 m
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Ports & interfaces
Bluetooth version
2.0+EDR
Weight & dimensions
Weight
11 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
50 x 22 x 24 mm
Brand Image Article code product Stock Price from
Jabra BT2010 black Headset Wireless Bluetooth Jabra BT2010 black Headset Wireless Bluetooth
(show image)
100-92010000-60 BT2010 black 0.00
(excl. VAT)
0 (incl. VAT)