location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA86211
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A3 Printing colors: Cyan, Light black, Light Cyan, Light light black, Matte black, Vivid light magenta, Vivid magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Short summary description Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:
This short summary of the Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R3000, Color, 5760 x 1440 DPI, A3, Black

Long summary description Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:
This is an auto-generated long summary of Epson Stylus Photo R3000 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Photo R3000. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Product color: Black

Features
Printing colors *
Cyan, Light black, Light Cyan, Light light black, Matte black, Vivid light magenta, Vivid magenta, Yellow
Color *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Matte paper, Photo paper
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Design
Market positioning *
Home & office
Product color *
Black
Power
Power consumption (printing) *
21 W
Power consumption (standby)
3,5 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
50 - 95 °C
Storage temperature (T-T)
-4 - 104 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
615 mm
Depth
368,3 mm
Height
228,6 mm
Weight
15,9 kg
Source Review comments Score
shutterbug.com
Updated:
2013-11-20 11:30:29
There are those who make prints often, and there are those who make prints occasionally. The split, you might think, is between amateur and pro, but that’s not always the case. Some “amateurs” print as much if not more than some pros, and some pros m...
Bottom line For those who are not too concerned with making lots of prints in a kind of rapid-fire throughput, but who still want to make as good quality 13x19” prints as many (more expensive) pro-style printers, the R3000 will do the job nicely. Like I said, it’s...
0%
imaging-resource.com
Updated:
2013-11-20 11:30:35
Epson lists the highlights of its R3000 as: • Pigment ink technology. Epson UltraChrome K3 w...
Bottom line The R3000 handled everything we threw at it. And we threw everything at it. But "handled" doesn't quite cover it. Whether it was the help system accessed from the LCD or the front-loading thick media paper path or the generous ink capacity, the R3000...
0%
photoxels.com
Updated:
2013-11-20 11:30:41
The Epson Stylus Photo R3000 is a professional printer which uses long lasting UltraChrome K3 pigment inks especially formulated for archival printing. This 13 inch-wide printer comes with professional features including high-capacity cartridges...
0%
tech2.com
Updated:
2013-11-20 11:30:47
Epson has had a long mainstay in the printer category and with more number of photographers and artists embracing digital photography, a professional photo printer definitely makes for a worthy investment, not only for budding enthusiasts, but also...
Bottom line The Epson Stylus Photo R3000 Inkjet Printer is priced at Rs.69,000 (M.O.P). It doesn’t target casual users requiring general everyday printing of say, documents, images or PDFs. The main USP of this device is photo printing and it does that exceptiona...
80%
hardwarezone.com.sg
Updated:
2013-11-20 11:30:52
These days, it’s a pretty easy task when it comes to shopping for a pro-level, dedicated desktop photo printer; ask any serious photographer or art student who does his own printing, and chances are, he’d be enthusing about either the Canon Pixma Pro95...
Good Superb color, B&W print quality, Ethernet and WiFi connectivity, CD/DVD printing, No manual swapping of black ink cartridges...
Bad Loss of ink during black inks switchover...
Bottom line Let’s cut to the chase: the Epson Stylus Photo R3000 is the best A3+ printer you can buy at the moment, especially for fine art printing. In our experience, both color and black-and-white prints were consistently excellent, in terms of sharpness and co...
90%
layersmagazine.com
Updated:
2013-11-20 11:31:00
The Epson Stylus Photo R3000 printer is for professional photog­raphers and fine artists in a low-volume production setting who demand exhibition-quality color and black-and-white prints. The R3000 is essentially a smaller tabloid-size version of Epso...
Good Color gamut; print quality; control panel...
Bad Hidden front USB port Share & EnjoyShareTweet Author: Steve Baczewski When Steve was young, he was struck by the work of Richard Avedon, Cartier Bresson, and Eugene Smith, and eventually got a degree in Photography. He writes and teaches about both traditional and digital fine arts photography.
80%
digital-photography-school.com
Updated:
2013-11-20 11:31:07
I’ve owned an Epson 1290 A3 printer for some years now and have loved it like a brother!The 1290 weighs 8.4 kgs with overall dimensions of 609x414x766mm (WHD). Colour: basic beige.The R3000 is quite a different beast: heavy as lead at 15kg and measuri...
Bottom line Printing my standard tests chart I was not only surprised but delighted that the output on Epson Premium Glossy photo paper matched the screen display to within about 90 per cent fidelity.Another test image, a wonderfully rich colour image of a Ford pi...
0%
photographyblog.com
Updated:
2013-11-20 11:31:20
Way back in 2008, Epson released the Stylus Photo R2880, a 13-inch / A3+ printer using its latest UltraChrome K3 inkset. This model offered a few improvements over the older 2400 printer that it replaced, thanks to new Vivid Magenta and Vivid Light Ma...
0%
computershopper.com
Updated:
2013-11-20 11:31:27
Photo fiends will all agree on the big picture: There’s nothing quite like having your best photos printed large enough to hang on a wall. Most consumer inkjet printers can do a decent job of printing onto 8.5x11-inch photo paper, but to pri...
Good Prints up to 13 inches wide, Excellent price, Superb image quality, Auto-switches black inks, Prints to roll paper, CDs/DVDs, Wi-Fi connectivity...
Bad Costlier ink than Stylus Pro 3880, Wastes ink when switching certain modes...
Bottom line For serious-hobbyist or semi-pro photographers on a budget, this wide-carriage printer offers superb image quality and value. If you do a lot of printing, though, note that the ink costs are a bit high...
87%
pcmag.com
Updated:
2013-11-20 11:31:33
Epson's high-end photo printers—the ones that are aimed at professional photographers and graphic artists as well as serious amateurs—are universally acknowledged as among the best, so it's no surprise that the Epson Stylus Photo R3000 ($849.99 direct)...
Good Fast. Impressively high-quality photos and graphics. Prints on cut sheets up to 13 by 19 inches. Fine art papers available.
Bad Lack of a rated duty cycle makes it unclear how much you can print per month without shortening the printers' useful life.
Bottom line Gorgeous output at fast speed makes the Epson Stylus Photo R3000 of interest to both serious amateurs and professional photographers and graphic artists. Buy it now...
90%
tipa.com
Updated:
2013-11-20 11:31:41
This 13-inch wide printer seems designed for the enthusiast photographer who wants to make prints to show and share. The unit features high-capacity cartridges, networking and wireless connectivity, plus what Epson dubs Advanced Media Handling, which...
0%
dpreview.com
Updated:
2013-11-20 11:31:49
Epson R3000 Review October 2011 | Vincent Oliver It's now almost 10 years since Epson launched the Stylus Photo 2100. The SP2100 was an instant success due to its use of long lasting UltraChrome pigment inks which claimed a life of 200+ years. Many p...
Good Superb print quality, Print speed, Large capacity ink cartridges, Compact size, Excellent LCD screen, Build quality...
Bad Price, Straight paper path is a clumsy operation...
Bottom line The R3000 has many features without too many bells and whistles. The quality of printing is first class, I calibrate my monitor before any printer review so I am confident that it is displaying accurate colours, however I still had to to lighten up th...
0%
camerastuffreview.com
Updated:
2014-02-07 03:13:13
type of printer: A3+ test paper: Epson Lustre 260 grams recommended retail price test paper: € 18.45 per 20 A4 format ink set: Epson UltraChrome K3 test mode: see FAQ dimensions: 616 x 369 x 228 mm print time A4 in highest quality: 4 min. and 30 sec. prin...
85%
printercomparison.com
Updated:
2014-06-28 03:39:45
£557.57 PrinterbaseThe Epson Stylus Photo R3000 printer is the current flagship model of Epson's 13x19-inch photo inkjet lineup, second only to the much larger Epson Stylus Pro 3880 and following in the footsteps of the popular Epson R2880.This A3+ (wide...
Good Excellent print quality, Quiet printing, Easy WiFi setup...
Bad umes a ton of ink, Singlesheet paper loading is a bit complicated...
80%
digitalcameraworld.com
Updated:
2015-02-20 03:45:23
Go large with your photo printing, right on your own desktop. We test 
six leading models to find the best A3 and A3+ printers for photographers.Regular A4 photo printers are compact and convenient but, if you want a picture to frame and hang on the wall...
80%