location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL8VT3-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL8VT3-GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304281412 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2500 J 8 AC outlet(s) Type G (BS 1363) 230 V
  • - 13 A
  • - Cable length: 2,44 m
  • - 70 dB
  • - Black
More>>>
Short summary description APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m:
This short summary of the APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC PL8VT3-GB, 2500 J, 8 AC outlet(s), Type G (BS 1363), 230 V, 50 - 60 Hz, 13 A

Long summary description APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m:
This is an auto-generated long summary of APC PL8VT3-GB surge protector Black 8 AC outlet(s) 230 V 2,44 m based on the first three specs of the first five spec groups.

APC PL8VT3-GB. Surge energy rating: 2500 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type G (BS 1363). Product color: Black, EMI/RFI noise filtering: 70 dB. Cable length: 2,44 m, Weight: 1,23 kg, Width: 122 mm. Certification: REACH. Package width: 216 mm, Package depth: 51 mm, Package height: 381 mm

Power
Surge energy rating *
2500 J
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
Type G (BS 1363)
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Peak current, normal mode
13 A
Ports & interfaces
RJ-11 ports quantity
2
Features
Product color *
Black
EMI/RFI noise filtering
70 dB
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
1,23 kg
Cable length *
2,44 m
Width
122 mm
Weight & dimensions
Depth
42 mm
Height
372 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Certification
REACH
Packaging data
Package width
216 mm
Package depth
51 mm
Package height
381 mm
Packaging content
Number of products included
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)