location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX4800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C610012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:01:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 6 kg
More>>>
Short summary description Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI:
This short summary of the Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX4800, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Grey, Silver

Long summary description Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus DX4800 Inkjet A4 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus DX4800. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing. Product color: Grey, Silver

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
Performance
Card reader integrated
Yes
Design
Product color *
Grey, Silver
Market positioning *
Home & office
Weight & dimensions
Width
430 mm
Depth
354 mm
Height
181 mm
Weight
6 kg
Other features
PictBridge
Yes
Country Distributor
United Kingdom 1 distributor(s)