location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4000 Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C470001DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C4000 Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Short summary description Epson AcuLaser C4000 Color 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser C4000 Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4000, Laser, Color, 1200 x 1200 DPI, A4, 16 ppm, Duplex printing

Long summary description Epson AcuLaser C4000 Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C4000 Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C4000. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Product color: Grey

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
17 s
Time to first page (color, normal)
17 s
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
ESC P, Epson ESC/P2, Epson FX, HP-GL/2, IBM 2390, PCL 5Ce
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum number of input trays
4
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
10, B5, C5, DL, Monarch
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 1.1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CX
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Powersave acoustic emission
35 dB
Design
Product color *
Grey
Power
Power consumption (printing) *
450 W
Power consumption (max)
850 W
Power consumption (standby)
180 W
Current rating
4 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Manual
Yes
Cables included
AC
Brand Image Article code product Stock Price from
Epson AcuLaser C900 Color 600 x 600 DPI A4 Epson AcuLaser C900 Color 600 x 600 DPI A4
(show image)
C11C494011DB C900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)