location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP724
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP724
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:50:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2800:1
  • - Screen size compatibility: 34” - 300” Number of colors: 16.78 million colours
  • - 3 W
More>>>
Short summary description BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP724, 3500 ANSI lumens, DLP, XGA (1024x768), 2800:1, 34” - 300”, 16.78 million colours

Long summary description BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP724. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Noise level: 37 dB. RMS rated power: 3 W. Placement: Ceiling

Projector
Screen size compatibility *
34” - 300”
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2800:1
Number of colors
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
280 W
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
37 dB
Multimedia
RMS rated power
3 W
Design
Placement
Ceiling
Weight & dimensions
Weight *
3,4 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Audio input
Yes
Audio output
Yes
Dimensions (WxDxH)
325 x 95 x 254 mm
Resolution
786432
Connectivity technology
Wired
Mounting
Yes
Video in
RCA