location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T790 44
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR649AB1K
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 1200 DPI Color
  • - A0 (841 x 1189 mm) Printing colors: Cyan, Grey, Magenta, Pigment matte black, Yellow
  • - USB port Ethernet LAN
Guarantee: One-year limited hardware
Long product name HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

HP Designjet T790 44-in ePrinter
More>>>
HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer




Short summary description HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T790 44, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A0 (841 x 1189 mm), Bond paper, Photo paper, A0, A1, A2, A3, A4, 0.8 mm

Long summary description HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T790 44 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T790 44. Maximum resolution: 2400 x 1200 DPI, Printing colors: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0,1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...

Printing
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Printing colors *
Cyan, Grey, Magenta, Pigment matte black, Yellow
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Photo paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
91 m
Maximum roll diameter
13,5 cm
Recommended media weight
60 - 328 g/m²
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Power
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Power consumption (off)
0,1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux
Weight & dimensions
Dimensions (WxDxH)
1770 x 701 x 1050 mm
Weight
81,6 kg
Other features
Line accuracy
+/- 0,1%
Minimum line width
0,06 mm
Ink drop
6 pl (C, G, M, pK); 9 pl (mK, Y)
Coated paper
Yes