location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 700 M712dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF236ABGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 3 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB 800 MHz
Long product name HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3 :
The short editorial description of HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3

HP LASERJET ENTERPRISE 700 M712DN
More>>>
HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3:
The official marketing text of HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3 as supplied by the manufacturer

HP LASERJET ENTERPRISE 700 M712DN

Short summary description HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3:
This short summary of the HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 M712dn, Laser, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 M712dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Grey

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (black, normal quality, A3)
20 ppm
Time to first page (black, normal)
10,5 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Processor frequency
800 MHz
Design
Product color *
Black, Grey
Design
Display
LCD
Power
Power consumption (printing) *
786 W
Power consumption (standby)
22,1 W
Power consumption (off)
0,21 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
858 x 989 x 392 mm
Width
568 mm
Depth
596 mm
Height
392 mm
Pallet dimensions (W x D x H)
825 x 800 x 2082 mm
Weight
38,5 kg
Packaging data
Package weight
45,6 kg
Logistics data
Pallet weight
159,5 kg
Quantity per pallet
3 pc(s)
Other features
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Standard output capacity for transparencies
250 sheets
Package dimensions (WxDxH)
810 x 785 x 644 mm
Source Review comments Score
buyerslab.com
Updated:
2018-04-30 03:56:02
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
pcmag.com
Updated:
2018-04-30 03:56:03
Relatively few business printers can print at up to tabloid size (11-by-17), and the HP LaserJet Enterprise 700 Printer M712dn%displayPrice% at %seller% is a welcome addition to that club, bringing very good paper handling, low running costs, and good spe...
Good Prints at tabloid size. Low running costs. Good paper capacity.
Bad Slightly sub-par overall output quality. Sub-par text quality. High sticker price...
Bottom line The HP LaserJet Enterprise 700 Printer M712dn is a workhorse monochrome laser printer that can churn out documents at up to tabloid size...
70%