location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Hinge Notebook Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Hinge Notebook Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW661AAABA
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Dual Hinge Notebook Stand Black :
The short editorial description of HP Dual Hinge Notebook Stand Black

HP Dual Hinge Notebook Stand
More>>>
HP Dual Hinge Notebook Stand Black:
The official marketing text of HP Dual Hinge Notebook Stand Black as supplied by the manufacturer






Short summary description HP Dual Hinge Notebook Stand Black:
This short summary of the HP Dual Hinge Notebook Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dual Hinge Notebook Stand, Black, 3,4 kg, 22,1 cm (8.7"), 220 x 300 x 360 mm, 7.5 lb

Long summary description HP Dual Hinge Notebook Stand Black:
This is an auto-generated long summary of HP Dual Hinge Notebook Stand Black based on the first three specs of the first five spec groups.

HP Dual Hinge Notebook Stand. Product color: Black. Weight: 3,4 kg, Size (imperial): 22,1 cm (8.7"). Dimensions (WxDxH): 220 x 300 x 360 mm. Weight (imperial): 7.5 lb

Design
Product color *
Black
Weight & dimensions
Weight
3,4 kg
Weight & dimensions
Size (imperial)
22,1 cm (8.7")
Weight (imperial)
7.5 lb
Other features
Dimensions (WxDxH)
220 x 300 x 360 mm